TE Connectivity Pressure Transducers EXPM6-1KBS-S20004

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : M6x1 Male Dimensions Dimensions : Hex 12 MM  [Hex .472 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 15000 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 1000 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1000
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : M6x1 Male Dimensions Dimensions : Hex 12 MM  [Hex .472 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 15000 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 1000 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM6-1KBS-S20004 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM6-1KBS-S20004
Pressure Transducers EXPM6-1KBS-S20004
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : M6x1 Male Dimensions Dimensions : Hex 12 MM  [Hex .472 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 15000 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 1000 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 3 m
  • Pressure Port/Fitting : M6x1 Male

Dimensions


  • Dimensions : Hex 12 MM  [Hex .472 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100 mV
  • Pressure (PSI) : 15000
  • Pressure Accuracy : Down to ± .25% FSO
  • Pressure Range : 0 - 1000 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 1000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM6-1KBS-S20004
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007156-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 508 psi (357 m H2O)
View Details
Pressure Transducers - 10214514-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10214916-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10211528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details