Body Features Port Material : Titanium
Configuration Features Electrical Connection : No Connector
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Type : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS
Other Port Fitting : M4x0.7 Male Sensor Options : No Option
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 50
Body Features
Configuration Features
- Electrical Connection : No Connector
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Type : 100 mV
- Pressure (PSI) : 750
- Pressure Accuracy : Down to ± .35% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : M4x0.7 Male
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 50