TE Connectivity Pressure Transducers EXPM4-50BG-C20002

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 8 MM  [.315 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Height : 6.5 MM  [.256 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 8 MM  [.315 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Height : 6.5 MM  [.256 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM4-50BG-C20002 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM4-50BG-C20002
Pressure Transducers EXPM4-50BG-C20002
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 8 MM  [.315 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Height : 6.5 MM  [.256 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 50

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 8 MM  [.315 INCH ]
  • Product Diameter : 8 MM  [.315 INCH ]
  • Product Height : 6.5 MM  [.256 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 750
  • Pressure Accuracy : Down to ± .35% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M4x0.7 Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM4-50BG-C20002
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10215152-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10202201-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200692-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details