TE Connectivity Pressure Transducers EXPM4-35BS-C20003

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 20.3 MM  [.8 INCH ] Product Height : 16.76 MM  [.66 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : High Accuracy Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 20.3 MM  [.8 INCH ] Product Height : 16.76 MM  [.66 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : High Accuracy Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM4-35BS-C20003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM4-35BS-C20003
Pressure Transducers EXPM4-35BS-C20003
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 20.3 MM  [.8 INCH ] Product Height : 16.76 MM  [.66 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS Other Port Fitting : M4x0.7 Male Sensor Options : High Accuracy Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 20.3 MM  [.8 INCH ]
  • Product Height : 16.76 MM  [.66 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 100 mV
  • Pressure (PSI) : 500
  • Pressure Accuracy : Down to ± .35% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M4x0.7 Male
  • Sensor Options : High Accuracy

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM4-35BS-C20003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 11025747-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10202846-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10201876-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details