TE Connectivity Pressure Transducers EXPM4-10BA-C20005

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Pressure Port/Fitting : M4x0.7 Male Dimensions Dimensions : Hex 8 MM  [Hex .315 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 60 mV Pressure (PSI) : 150 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10
Request a Quote
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Pressure Port/Fitting : M4x0.7 Male Dimensions Dimensions : Hex 8 MM  [Hex .315 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 60 mV Pressure (PSI) : 150 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM4-10BA-C20005 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM4-10BA-C20005
Pressure Transducers EXPM4-10BA-C20005
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Pressure Port/Fitting : M4x0.7 Male Dimensions Dimensions : Hex 8 MM  [Hex .315 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 60 mV Pressure (PSI) : 150 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 10 m
  • Pressure Port/Fitting : M4x0.7 Male

Dimensions


  • Dimensions : Hex 8 MM  [Hex .315 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 60 mV
  • Pressure (PSI) : 150
  • Pressure Accuracy : Down to ± .35% FSO
  • Pressure Range : 0 - 10 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM4-10BA-C20005
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10221749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10215151-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10218628-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details