TE Connectivity Pressure Transducers EXPM1-5BA-C20002

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 75 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M10x1 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 75 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M10x1 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM1-5BA-C20002 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM1-5BA-C20002
Pressure Transducers EXPM1-5BA-C20002
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 75 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M10x1 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 75
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM1-5BA-C20002
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 223-1724-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Board Mount Pressure Sensors - 1010385-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10215489-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10219408-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details