TE Connectivity Pressure Transducers EXPM1-50BG-C20006

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 23.5 MM  [.925 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 26 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 750 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M10x1 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 23.5 MM  [.925 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 26 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 750 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M10x1 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM1-50BG-C20006 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM1-50BG-C20006
Pressure Transducers EXPM1-50BG-C20006
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 23.5 MM  [.925 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 26 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 750 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M10x1 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 50

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 23.5 MM  [.925 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 26

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 750
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM1-50BG-C20006
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10209496-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details