Body Features Port Material : Titanium, Stainless Steel
Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M10x1 Male
Dimensions Dimensions : Hex 15 MM [Hex .59 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30
Operation/Applicatio
n Output/Span : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 2X FS
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Gage
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Pressure (BAR) : 200
Body Features
- Port Material : Titanium, Stainless Steel
Configuration Features
- Electrical Connection : Cable 2 m
- Pressure Port/Fitting : M10x1 Male
Dimensions
- Dimensions : Hex 15 MM [Hex .59 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10 - 30
Operation/Application
- Output/Span : .5 - 4.5 V
- Pressure (PSI) : 3000
- Pressure Accuracy : ±0.25% FSO
- Pressure Range : 0 - 200 bar
- Proof Pressure Range : 2X FS
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducers
- Pressure Type : Gage
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Pressure (BAR) : 200