TE Connectivity Pressure Transducers EXPC1-5KPS-C00003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 10.5 MM  [.414 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 10.5 MM  [.414 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPC1-5KPS-C00003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPC1-5KPS-C00003
Pressure Transducers EXPC1-5KPS-C00003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 10.5 MM  [.414 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 10.5 MM  [.414 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 30

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 5000
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : 3/8-24 UNF Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPC1-5KPS-C00003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226418-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10200706-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details