Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 3 m
Dimensions Hex Width Across Flats : 15 MM [.59 INCH ] Product Diameter : 15 MM [.59 INCH ] Product Height : 7 MM [.28 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 1.2 mV/V Pressure (PSI) : 3000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS
Other Port Fitting : 3/8-24 UNF Male Sensor Options : Cable Length, Compensation Temperature Range
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 220 DEGC [-40 - 428 DEGF ] Pressure (BAR) : 200
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 3 m
Dimensions
- Hex Width Across Flats : 15 MM [.59 INCH ]
- Product Diameter : 15 MM [.59 INCH ]
- Product Height : 7 MM [.28 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 1.2 mV/V
- Pressure (PSI) : 3000
- Pressure Accuracy : Down to ± .25% FSO
- Proof Pressure Range : 1.5X FS
Other
- Port Fitting : 3/8-24 UNF Male
- Sensor Options : Cable Length, Compensation Temperature Range
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 220 DEGC [-40 - 428 DEGF ]
- Pressure (BAR) : 200