TE Connectivity Pressure Transducers EXPC1-200BG-C00001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Height : 21.6 MM  [.85 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 120mV Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 200
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Height : 21.6 MM  [.85 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 120mV Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPC1-200BG-C00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPC1-200BG-C00001
Pressure Transducers EXPC1-200BG-C00001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Height : 21.6 MM  [.85 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 120mV Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Height : 21.6 MM  [.85 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 120mV
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ]
  • Pressure (BAR) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPC1-200BG-C00001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226382-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10226418-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1010386-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details