Body Features Port Material : Titanium
Configuration Features Electrical Connection : Cable 2 m
Dimensions Hex Width Across Flats : 10 MM [.393 INCH ] Product Diameter : 10 MM [.393 INCH ] Product Height : 12 MM [.472 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 30
Operation/Applicatio
n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 75 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS
Other Port Fitting : M5x0.8 Male Sensor Options : No Option
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 5
Body Features
Configuration Features
- Electrical Connection : Cable 2 m
Dimensions
- Hex Width Across Flats : 10 MM [.393 INCH ]
- Product Diameter : 10 MM [.393 INCH ]
- Product Height : 12 MM [.472 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 30
Operation/Application
- Output Signal Details : .5 - 4.5 V
- Pressure (PSI) : 75
- Pressure Accuracy : Down to ± .25% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : M5x0.8 Male
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 5