TE Connectivity Pressure Transducers EXP5-35BA-C00007

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 6 MM  [.24 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 6 MM  [.24 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXP5-35BA-C00007 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXP5-35BA-C00007
Pressure Transducers EXP5-35BA-C00007
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 6 MM  [.24 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 10 MM  [.393 INCH ]
  • Product Diameter : 10 MM  [.393 INCH ]
  • Product Height : 6 MM  [.24 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 10 mV/V
  • Pressure (PSI) : 500
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M5x0.8 Male
  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-EXP5-35BA-C00007-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-EXP5-35BA-C00007-ND
Pressure Sensors, Transducers - Industrial 223-EXP5-35BA-C00007-ND
XP5-M-35BA-/Z02

XP5-M-35BA-/Z02

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number EXP5-35BA-C00007 223-EXP5-35BA-C00007-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 500 psi (352 m H2O) 508 psi (357 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10221417-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1006938-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Mount Pressure Sensors - 1010445-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details