TE Connectivity Pressure Transducers EXP5-35BA-C00001

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Height : 17.78 MM  [.7 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Height : 17.78 MM  [.7 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXP5-35BA-C00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXP5-35BA-C00001
Pressure Transducers EXP5-35BA-C00001
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Height : 17.78 MM  [.7 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 10 MM  [.393 INCH ]
  • Product Height : 17.78 MM  [.7 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 10 mV/V
  • Pressure (PSI) : 500
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M5x0.8 Male
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXP5-35BA-C00001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025748-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10214498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 10206735-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 2 psi (1.41 m H2O)
View Details
Pressure Transducers - 10226359-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 750 psi (528 m H2O)
View Details