TE Connectivity Pressure Transducers EXP5-2BA-C00002

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Hex 10 MM  [Hex .393 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 2X FS Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 2
Request a Quote
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Hex 10 MM  [Hex .393 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 2X FS Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXP5-2BA-C00002 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXP5-2BA-C00002
Pressure Transducers EXP5-2BA-C00002
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Hex 10 MM  [Hex .393 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 2X FS Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 2 m
  • Pressure Port/Fitting : M5x0.8 Male

Dimensions


  • Dimensions : Hex 10 MM  [Hex .393 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 30

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 2 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXP5-2BA-C00002
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201517-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1006942-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details