TE Connectivity Pressure Transducers EXP5-10BG-C00003

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Hex 10 MM  [Hex .393 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 10 mV/V Pressure (PSI) : 150 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10
Request a Quote
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Hex 10 MM  [Hex .393 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 10 mV/V Pressure (PSI) : 150 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXP5-10BG-C00003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXP5-10BG-C00003
Pressure Transducers EXP5-10BG-C00003
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Hex 10 MM  [Hex .393 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 10 mV/V Pressure (PSI) : 150 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 6 m
  • Pressure Port/Fitting : M5x0.8 Male

Dimensions


  • Dimensions : Hex 10 MM  [Hex .393 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 10 mV/V
  • Pressure (PSI) : 150
  • Pressure Accuracy : Down to ± .25% FSO
  • Pressure Range : 0 - 10 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXP5-10BG-C00003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025750-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10219183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10202857-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007138-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 29 psi (20.41 m H2O)
View Details