The EXH155SM is a high-gain, injection molded ¬º wave base loaded RF antenna designed for VHF frequency ranges of 150-160 MHz. It features a nominal impedance of 50 ohms and a maximum VSWR of 2:1 at resonance, making it suitable for efficient signal transmission. The antenna has a maximum power rating of 50 watts and operates within a temperature range of -40°C to +85°C, ensuring durability in various environmental conditions. It is constructed with a textured finish and a strain-relief base for enhanced durability. The antenna is available with various standard connectors, allowing for flexibility in installation. The overall length of the antenna is 10.50 inches, although the actual length may vary depending on the chosen connector.
155MHz Whip, Straight RF Antenna 150MHz ~ 160MHz SMA Male Connector Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | EXH155SM |
| Product Name | RF Antennas |
| Technology Type | Whip; Whip, Straight |