TE Connectivity Force Sensors EXFTC-500N-C20003

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 112.4 Full Scale Range (NEWT) : 0 - 500 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±100 mV Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 112.4 Full Scale Range (NEWT) : 0 - 500 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±100 mV Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXFTC-500N-C20003 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXFTC-500N-C20003
Force Sensors EXFTC-500N-C20003
Electrical Characteristics Full Scale Range (LBF) : 0 - 112.4 Full Scale Range (NEWT) : 0 - 500 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±100 mV Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 112.4
  • Full Scale Range (NEWT) : 0 - 500
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±100 mV

Other


  • Force Direction : Tension, Compression
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EXFTC-500N-C20003-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EXFTC-500N-C20003-ND
Force Sensors, Load Cells 223-EXFTC-500N-C20003-ND
SENSOR FORCE 50.98KGF DIAPHRAGM

SENSOR FORCE 50.98KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EXFTC-500N-C20003 223-EXFTC-500N-C20003-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10218336-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20019523-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EXFTC-10KN-C20006 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Force Sensors - 10221243-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details