TE Connectivity Force Sensors EXFTC-500N-C20002

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 112.4 Full Scale Range (NEWT) : 0 - 500 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 112.4 Full Scale Range (NEWT) : 0 - 500 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXFTC-500N-C20002 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXFTC-500N-C20002
Force Sensors EXFTC-500N-C20002
Electrical Characteristics Full Scale Range (LBF) : 0 - 112.4 Full Scale Range (NEWT) : 0 - 500 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 112.4
  • Full Scale Range (NEWT) : 0 - 500
  • Supply Voltage Range (VDC) : -15 - 15

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±5 V

Other


  • Force Direction : Compression, Tension
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EXFTC-500N-C20002-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EXFTC-500N-C20002-ND
Force Sensors, Load Cells 223-EXFTC-500N-C20002-ND
SENSOR FORCE 50.98KGF DIAPHRAGM

SENSOR FORCE 50.98KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EXFTC-500N-C20002 223-EXFTC-500N-C20002-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN70-300N-C00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - 223-EL20-25KN-S20013-ND - DigiKey
Specs
Force Rating 5621 lbs (2549 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN30-1KN-C20014 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-1KN-C20012 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details