TE Connectivity Force Sensors EXFTC-20N-C20002

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 4.5 Full Scale Range (NEWT) : 0 - 20 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±100 mV Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 4.5 Full Scale Range (NEWT) : 0 - 20 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±100 mV Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXFTC-20N-C20002 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXFTC-20N-C20002
Force Sensors EXFTC-20N-C20002
Electrical Characteristics Full Scale Range (LBF) : 0 - 4.5 Full Scale Range (NEWT) : 0 - 20 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±100 mV Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 4.5
  • Full Scale Range (NEWT) : 0 - 20
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±100 mV

Other


  • Force Direction : Compression, Tension
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EXFTC-20N-C20002
Product Name Force Sensors
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20014513-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Sensors - 20013684-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN25-1KN-S20006-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20014510-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers