TE Connectivity Force Sensors EXFL-1KN-C20001

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 150 mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 150 mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXFL-1KN-C20001 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXFL-1KN-C20001
Force Sensors EXFL-1KN-C20001
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 150 mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 224.8
  • Full Scale Range (NEWT) : 0 - 1000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 150 mV

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EXFL-1KN-C20001-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EXFL-1KN-C20001-ND
Force Sensors, Load Cells 223-EXFL-1KN-C20001-ND
SENSOR FORCE 101.97KGF DIAPHRAGM

SENSOR FORCE 101.97KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EXFL-1KN-C20001 223-EXFL-1KN-C20001-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20020802-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 194167 - RS Components, Ltd.
Specs
Device Gauge / Indicator
Operating Temperature 131 to 302 F (55 to 150 C)
View Details
Force Load Cells - 10213274-01 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - EXFTC-10KN-C20006 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers