TE Connectivity Force Sensors EXFC-10N-C20003

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 2.248 Full Scale Range (NEWT) : 0 - 10 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 150 mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 2.248 Full Scale Range (NEWT) : 0 - 10 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 150 mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXFC-10N-C20003 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXFC-10N-C20003
Force Sensors EXFC-10N-C20003
Electrical Characteristics Full Scale Range (LBF) : 0 - 2.248 Full Scale Range (NEWT) : 0 - 10 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 150 mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 250 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 2.248
  • Full Scale Range (NEWT) : 0 - 10
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 150 mV

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 250 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EXFC-10N-C20003-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EXFC-10N-C20003-ND
Force Sensors, Load Cells 223-EXFC-10N-C20003-ND
SENSOR FORCE 1KGF DIAPHRAGM

SENSOR FORCE 1KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EXFC-10N-C20003 223-EXFC-10N-C20003-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN24-500KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 10221044-00 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
Force Sensors - 10218289-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN32-2N-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers