TE Connectivity RF Antennas EXE902SFU

Description
931MHz Whip, Straight RF Antenna 902MHz ~ 960MHz SFU Connector Mount
Request a Quote Datasheet
Description
931MHz Whip, Straight RF Antenna 902MHz ~ 960MHz SFU Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1156-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1156-ND
RF Antennas 994-1156-ND
931MHz Whip, Straight RF Antenna 902MHz ~ 960MHz SFU Connector Mount

931MHz Whip, Straight RF Antenna 902MHz ~ 960MHz SFU Connector Mount

Buy Now Datasheet
RF Antennas - EXE902SFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXE902SFU
RF Antennas EXE902SFU
931MHz Whip, Straight RF Antenna 902MHz ~ 960MHz SFU Connector Mount

931MHz Whip, Straight RF Antenna 902MHz ~ 960MHz SFU Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1156-ND EXE902SFU
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details