TE Connectivity Antennas EXD420TN

Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EXD420TN - TE Connectivity
Berwyn, PA, United States
Antennas
EXD420TN
Antennas EXD420TN
Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 420 - 450 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole, Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC, TNC

Signal Characteristics


  • Frequency Band (MHZ) : 420 - 450
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - EXD420TN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXD420TN-ND
RF Antennas EXD420TN-ND
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - EXD420TN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXD420TN
RF Antennas EXD420TN
435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

435MHz Whip, Straight RF Antenna 420MHz ~ 450MHz TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXD420TN EXD420TN-ND EXD420TN
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 420.0 to 450.0 MHz 435.0 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2246667-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers