TE Connectivity RF Antennas EXC868SM

Description
868MHz Whip, Straight RF Antenna SMA Male Connector Mount
Datasheet
Description
868MHz Whip, Straight RF Antenna SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC868SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC868SM
RF Antennas EXC868SM
868MHz Whip, Straight RF Antenna SMA Male Connector Mount

868MHz Whip, Straight RF Antenna SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC868SM
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-LT6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers