TE Connectivity RF Antennas EXC821BN

Description
861MHz Whip, Straight RF Antenna 821MHz ~ 902MHz BNC Male Connector Mount
Request a Quote Datasheet
Description
861MHz Whip, Straight RF Antenna 821MHz ~ 902MHz BNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1012-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1012-ND
RF Antennas 994-1012-ND
861MHz Whip, Straight RF Antenna 821MHz ~ 902MHz BNC Male Connector Mount

861MHz Whip, Straight RF Antenna 821MHz ~ 902MHz BNC Male Connector Mount

Buy Now Datasheet
RF Antennas - EXC821BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC821BN
RF Antennas EXC821BN
861MHz Whip, Straight RF Antenna 821MHz ~ 902MHz BNC Male Connector Mount

861MHz Whip, Straight RF Antenna 821MHz ~ 902MHz BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1012-ND EXC821BN
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-IRL5-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers