TE Connectivity RF Antennas EXC806MD

Description
836MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 806MHz ~ 866MHz MD Connector Mount
Request a Quote Datasheet
Description
836MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 806MHz ~ 866MHz MD Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC806MD-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXC806MD-ND
RF Antennas EXC806MD-ND
836MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 806MHz ~ 866MHz MD Connector Mount

836MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 806MHz ~ 866MHz MD Connector Mount

Buy Now Datasheet
RF Antennas - EXC806MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC806MD
RF Antennas EXC806MD
836MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 806MHz ~ 866MHz MD Connector Mount

836MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 806MHz ~ 866MHz MD Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number EXC806MD-ND EXC806MD
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details