TE Connectivity RF Antennas EXC470SM

Description
491MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 470MHz ~ 512MHz SMA Male Connector Mount
Description
491MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 470MHz ~ 512MHz SMA Male Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The EXC470SM is an RF antenna designed for use in the frequency range of 470-512 MHz, making it suitable for Bluetooth and IEEE 802.11b/g applications. It features a ¬º wave flexible cable design, which enhances durability and efficiency. The antenna has a maximum VSWR of 1.5:1 and a nominal impedance of 50 ohms, allowing for effective signal transmission. It can handle up to 50 watts of power and is vertically polarized. With an ingress protection rating of IP67, the EXC470SM is resistant to dust and water, making it suitable for various environments. It has been tested to withstand drops from a height of 1 meter and operates effectively in temperatures ranging from -40 to +85°C (-40 to +185°F). The antenna is available with multiple standard connectors, providing flexibility for different installation requirements.

Datasheet Summary
Powered by GS/AI

The EXC470SM is an RF antenna designed for use in the frequency range of 470-512 MHz, making it suitable for Bluetooth and IEEE 802.11b/g applications. It features a ¬º wave flexible cable design, which enhances durability and efficiency. The antenna has a maximum VSWR of 1.5:1 and a nominal impedance of 50 ohms, allowing for effective signal transmission. It can handle up to 50 watts of power and is vertically polarized. With an ingress protection rating of IP67, the EXC470SM is resistant to dust and water, making it suitable for various environments. It has been tested to withstand drops from a height of 1 meter and operates effectively in temperatures ranging from -40 to +85°C (-40 to +185°F). The antenna is available with multiple standard connectors, providing flexibility for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC470SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC470SM
RF Antennas EXC470SM
491MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 470MHz ~ 512MHz SMA Male Connector Mount

491MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 470MHz ~ 512MHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC470SM
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8655R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 5 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details