TE Connectivity RF Antennas EXC450KR

Description
460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz KR Connector Mount
Datasheet
Description
460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz KR Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC450KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC450KR
RF Antennas EXC450KR
460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz KR Connector Mount

460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz KR Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC450KR
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Telemetry Antennas - 1853076 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details