TE Connectivity RF Antennas EXC406TN

Description
428MHz Whip, Straight RF Antenna 406MHz ~ 450MHz TN Connector Mount
Description
428MHz Whip, Straight RF Antenna 406MHz ~ 450MHz TN Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC406TN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC406TN
RF Antennas EXC406TN
428MHz Whip, Straight RF Antenna 406MHz ~ 450MHz TN Connector Mount

428MHz Whip, Straight RF Antenna 406MHz ~ 450MHz TN Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC406TN
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details