TE Connectivity RF Antennas EXC400SFU

Description
410MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 420MHz SFU Connector Mount
Datasheet
Description
410MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 420MHz SFU Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC400SFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC400SFU
RF Antennas EXC400SFU
410MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 420MHz SFU Connector Mount

410MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 420MHz SFU Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC400SFU
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
5G 8dBi Rubber Duck Whip Red Antenna with SMA Male Movable Connector - ET-5G8WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details