TE Connectivity RF Antennas EXB220SFU-001

Description
222.5MHz General Purpose Whip, Tilt RF Antenna 220MHz ~ 225MHz SFU Connector Mount
Datasheet
Description
222.5MHz General Purpose Whip, Tilt RF Antenna 220MHz ~ 225MHz SFU Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXB220SFU-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXB220SFU-001
RF Antennas EXB220SFU-001
222.5MHz General Purpose Whip, Tilt RF Antenna 220MHz ~ 225MHz SFU Connector Mount

222.5MHz General Purpose Whip, Tilt RF Antenna 220MHz ~ 225MHz SFU Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXB220SFU-001
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details