TE Connectivity RF Antennas EXB136BNX

Description
140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dBi BNX Connector Mount
Request a Quote Datasheet
Description
140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dBi BNX Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXB136BNX-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXB136BNX-ND
RF Antennas EXB136BNX-ND
140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dBi BNX Connector Mount

140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dBi BNX Connector Mount

Buy Now Datasheet
RF Antennas - EXB136BNX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXB136BNX
RF Antennas EXB136BNX
140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dBi BNX Connector Mount

140MHz Whip, Straight RF Antenna 136MHz ~ 144MHz 0dBi BNX Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number EXB136BNX-ND EXB136BNX
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 140.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details