TE Connectivity Force Sensors EXAM-X-C00065

Description
Electrical Characteristics Supply Voltage Range (VDC) : 10 Operation/Applicatio n Output Signal Details : .5 - 5.5 V Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 10 Operation/Applicatio n Output Signal Details : .5 - 5.5 V Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXAM-X-C00065 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXAM-X-C00065
Force Sensors EXAM-X-C00065
Electrical Characteristics Supply Voltage Range (VDC) : 10 Operation/Applicatio n Output Signal Details : .5 - 5.5 V Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10

Operation/Application


  • Output Signal Details : .5 - 5.5 V

Product Type Features


  • Force Sensor Type : Voltage Inline amplifier

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EXAM-X-C00065
Product Name Force Sensors
Operating Temperature 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-200N-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20009977-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20007229-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-100KN-C20021-ND - DigiKey
Specs
Force Rating 22485 lbs (10197 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details