TE Connectivity Power Relays, Over 2 Amps - EV200HAANA EV200HAANA

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774278-EV200HAANA Series: EV200, KILOVAC Packaging: Bulk Termination Style: Stud, Wire Leads Operating Temperature Range: -40°C ~ 85°C Features: Economizer, Sealed - Hermetically Contact Form: SPST-NO (1 Form X) Mounting: Chassis Mount Coil Current: 130mA Operate Time: 15ms Relay Type: Contactor Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Family Name: EV200 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 6 VDC Introduction Date: February 19, 2013 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774278-EV200HAANA Series: EV200, KILOVAC Packaging: Bulk Termination Style: Stud, Wire Leads Operating Temperature Range: -40°C ~ 85°C Features: Economizer, Sealed - Hermetically Contact Form: SPST-NO (1 Form X) Mounting: Chassis Mount Coil Current: 130mA Operate Time: 15ms Relay Type: Contactor Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Family Name: EV200 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 6 VDC Introduction Date: February 19, 2013 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - EV200HAANA - 774278-EV200HAANA - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - EV200HAANA
774278-EV200HAANA
Power Relays, Over 2 Amps - EV200HAANA 774278-EV200HAANA
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774278-EV200HAANA Series: EV200, KILOVAC Packaging: Bulk Termination Style: Stud, Wire Leads Operating Temperature Range: -40°C ~ 85°C Features: Economizer, Sealed - Hermetically Contact Form: SPST-NO (1 Form X) Mounting: Chassis Mount Coil Current: 130mA Operate Time: 15ms Relay Type: Contactor Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Family Name: EV200 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 6 VDC Introduction Date: February 19, 2013 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 774278-EV200HAANA
Series: EV200, KILOVAC
Packaging: Bulk
Termination Style: Stud, Wire Leads
Operating Temperature Range: -40°C ~ 85°C
Features: Economizer, Sealed - Hermetically
Contact Form: SPST-NO (1 Form X)
Mounting: Chassis Mount
Coil Current: 130mA
Operate Time: 15ms
Relay Type: Contactor
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500A
Switching Voltage: 900VDC - Max
Release Time: 12ms
Family Name: EV200
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 6 VDC
Introduction Date: February 19, 2013
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Contactor, Spst-No, 36Vdc, 500A, Flange; Operating Voltage Kilovac Te Connectivity - 29AC6182 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 36Vdc, 500A, Flange; Operating Voltage Kilovac Te Connectivity
29AC6182
Contactor, Spst-No, 36Vdc, 500A, Flange; Operating Voltage Kilovac Te Connectivity 29AC6182
CONTACTOR, SPST-NO, 36VDC, 500A, FLANGE; OPERATING VOLTAGE:900VDC; NO. OF POLES:1 POLE; CONTACT CONFIGURATION:SPST-N O; RELAY MOUNTING:PANEL; SWITCHING CURRENT AC1:-; COIL VOLTAGE VAC NOM:-; COIL VOLTAGE VDC NOM:36V; COIL CURRENT:3.8AROHS COMPLIANT: YES

CONTACTOR, SPST-NO, 36VDC, 500A, FLANGE; OPERATING VOLTAGE:900VDC; NO. OF POLES:1 POLE; CONTACT CONFIGURATION:SPST-NO; RELAY MOUNTING:PANEL; SWITCHING CURRENT AC1:-; COIL VOLTAGE VAC NOM:-; COIL VOLTAGE VDC NOM:36V; COIL CURRENT:3.8AROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
EV200HAANA
Industrial Relays EV200HAANA
Industrial Relays SPST-NO 9-36VDC 200A Kilovac

Industrial Relays SPST-NO 9-36VDC 200A Kilovac

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 774278-EV200HAANA 29AC6182 EV200HAANA
Product Name Power Relays, Over 2 Amps - EV200HAANA Contactor, Spst-No, 36Vdc, 500A, Flange; Operating Voltage Kilovac Te Connectivity Industrial Relays
Mounting PCBoard; Chassis Mount Panel; PANEL
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay - 700-CFB040KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details