TE Connectivity ™ Power Relays, Over 2 Amps - EV200AAANA EV200AAANA

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774277-EV200AAANA Series: EV200, KILOVAC Packaging: Bulk Termination Style: Stud, Wire Leads Operating Temperature Range: -40°C ~ 85°C Features: Economizer, Sealed - Hermetically Contact Form: SPST-NO (1 Form X) Mounting: Chassis Mount Coil Current: 130mA Operate Time: 15ms Relay Type: Contactor Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Family Name: EV200AAANA Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 6 VDC Introduction Date: January 01, 2000 Country of Origin: China, Hong Kong, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774277-EV200AAANA Series: EV200, KILOVAC Packaging: Bulk Termination Style: Stud, Wire Leads Operating Temperature Range: -40°C ~ 85°C Features: Economizer, Sealed - Hermetically Contact Form: SPST-NO (1 Form X) Mounting: Chassis Mount Coil Current: 130mA Operate Time: 15ms Relay Type: Contactor Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Family Name: EV200AAANA Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 6 VDC Introduction Date: January 01, 2000 Country of Origin: China, Hong Kong, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - EV200AAANA - 774277-EV200AAANA - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - EV200AAANA
774277-EV200AAANA
Power Relays, Over 2 Amps - EV200AAANA 774277-EV200AAANA
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774277-EV200AAANA Series: EV200, KILOVAC Packaging: Bulk Termination Style: Stud, Wire Leads Operating Temperature Range: -40°C ~ 85°C Features: Economizer, Sealed - Hermetically Contact Form: SPST-NO (1 Form X) Mounting: Chassis Mount Coil Current: 130mA Operate Time: 15ms Relay Type: Contactor Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Family Name: EV200AAANA Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 6 VDC Introduction Date: January 01, 2000 Country of Origin: China, Hong Kong, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 774277-EV200AAANA
Series: EV200, KILOVAC
Packaging: Bulk
Termination Style: Stud, Wire Leads
Operating Temperature Range: -40°C ~ 85°C
Features: Economizer, Sealed - Hermetically
Contact Form: SPST-NO (1 Form X)
Mounting: Chassis Mount
Coil Current: 130mA
Operate Time: 15ms
Relay Type: Contactor
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500A
Switching Voltage: 900VDC - Max
Release Time: 12ms
Family Name: EV200AAANA
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 6 VDC
Introduction Date: January 01, 2000
Country of Origin: China, Hong Kong, Mexico, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
EV200AAANA
Industrial Relays EV200AAANA
Industrial Relays SPST-NO 9-36VDC 200A Kilovac

Industrial Relays SPST-NO 9-36VDC 200A Kilovac

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 774277-EV200AAANA EV200AAANA
Product Name Power Relays, Over 2 Amps - EV200AAANA Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB310EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Basic relay - 788-902 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers