TE Connectivity ™ Contactors (Electromechanical) - EV200A1ANA EV200A1ANA

Description
Manufacturer: TE Connectivity Win Source Part Number: 918741-EV200A1ANA Series: EV200, KILOVAC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Chassis Mount Family Name: EV200 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Other Part Number: A101161, 1618002-1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 918741-EV200A1ANA Series: EV200, KILOVAC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Chassis Mount Family Name: EV200 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Other Part Number: A101161, 1618002-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors (Electromechanical) - EV200A1ANA - 918741-EV200A1ANA - Win Source Electronics
Laguna Hills, CA, United States
Contactors (Electromechanical) - EV200A1ANA
918741-EV200A1ANA
Contactors (Electromechanical) - EV200A1ANA 918741-EV200A1ANA
Manufacturer: TE Connectivity Win Source Part Number: 918741-EV200A1ANA Series: EV200, KILOVAC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Chassis Mount Family Name: EV200 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Other Part Number: A101161, 1618002-1

Manufacturer: TE Connectivity
Win Source Part Number: 918741-EV200A1ANA
Series: EV200, KILOVAC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Chassis Mount
Family Name: EV200
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0045
Other Part Number: A101161, 1618002-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
EV200A1ANA
Industrial Relays EV200A1ANA
Industrial Relays 500A 36VDC 1 Form X(SPST-NO-DM)

Industrial Relays 500A 36VDC 1 Form X(SPST-NO-DM)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 918741-EV200A1ANA EV200A1ANA
Product Name Contactors (Electromechanical) - EV200A1ANA Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFM310KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details