TE Connectivity RF Antennas ETRAB821/18503

Description
858MHz, 1.9GHz Whip, Straight RF Antenna 821MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount
Datasheet
Description
858MHz, 1.9GHz Whip, Straight RF Antenna 821MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ETRAB821/18503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRAB821/18503
RF Antennas ETRAB821/18503
858MHz, 1.9GHz Whip, Straight RF Antenna 821MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount

858MHz, 1.9GHz Whip, Straight RF Antenna 821MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ETRAB821/18503
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details