TE Connectivity Electromechanical Relays & Contactors ETPS61D11BUZWU

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 180 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 180 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ETPS6 series is a hermetically sealed, 6-pole double-throw electromechanical relay designed for high-reliability applications in rail and aerospace environments. It features a balanced force design for extended contact life, with contact arrangements of 6 Form C (6PDT). The relay has dimensions of 37.7 x 26.8 x 25.7 mm and weighs 118 grams. It operates over a temperature range of -70°C to +125°C, withstands 20g vibration and 50g shock, and has a hermetic seal rated at 1x10⁻⁸ atm·cm³/s. Contact ratings are up to 2.5 A resistive at 28 Vdc and 1.3 A at 115 Vac, 400 Hz. Coil options include DC voltages from 6 to 220 V, with corresponding resistances specified. The ETPS6 variant includes an internal voltage suppressor. Operate time is 20 ms max with AC coil, release time is 15 ms max with DC coil, and bounce time is 1 ms max.

Datasheet Summary
Powered by GS/AI

The ETPS6 series is a hermetically sealed, 6-pole double-throw electromechanical relay designed for high-reliability applications in rail and aerospace environments. It features a balanced force design for extended contact life, with contact arrangements of 6 Form C (6PDT). The relay has dimensions of 37.7 x 26.8 x 25.7 mm and weighs 118 grams. It operates over a temperature range of -70°C to +125°C, withstands 20g vibration and 50g shock, and has a hermetic seal rated at 1x10⁻⁸ atm·cm³/s. Contact ratings are up to 2.5 A resistive at 28 Vdc and 1.3 A at 115 Vac, 400 Hz. Coil options include DC voltages from 6 to 220 V, with corresponding resistances specified. The ETPS6 variant includes an internal voltage suppressor. Operate time is 20 ms max with AC coil, release time is 15 ms max with DC coil, and bounce time is 1 ms max.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ETPS61D11BUZWU - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ETPS61D11BUZWU
Electromechanical Relays & Contactors ETPS61D11BUZWU
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 180 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : 10
  • Coil Resistance (OHM) : 180
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 220
  • Contact Switching Voltage (Max) (VDC) : 110

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ETPS61D11BUZWU
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers