TE Connectivity Electromechanical Relays & Contactors ETPLS4F2CD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 550 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 550 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ETPLS4F2CD is a 4PDT magnetic latching relay with a hermetically sealed enclosure, designed for DC control in rail and aerospace applications. It measures 26.0 x 26.0 x 25.7 mm and weighs 77 grams. The relay has a maximum operate time of 15 ms and a bounce time of 1 ms. It supports a temperature range of -70°C to +125°C, withstands 200g shock and 30g vibration, and meets a dielectric strength of 1,000 V rms between coil and case after life testing. The coil voltage is 36 Vdc, with a resistance of 550 Ω ±10% at +25°C, and includes internal voltage suppression. Mechanical life is rated up to 500,000 cycles, with contact ratings of 1.5 A at 37.5 Vdc for inductive loads over 2,000 cycles. Insulation resistance is 50 MΩ min after life testing. Mounting is via #4-40 UNC screw terminals (Mount Code 2).

Datasheet Summary
Powered by GS/AI

The ETPLS4F2CD is a 4PDT magnetic latching relay with a hermetically sealed enclosure, designed for DC control in rail and aerospace applications. It measures 26.0 x 26.0 x 25.7 mm and weighs 77 grams. The relay has a maximum operate time of 15 ms and a bounce time of 1 ms. It supports a temperature range of -70°C to +125°C, withstands 200g shock and 30g vibration, and meets a dielectric strength of 1,000 V rms between coil and case after life testing. The coil voltage is 36 Vdc, with a resistance of 550 Ω ±10% at +25°C, and includes internal voltage suppression. Mechanical life is rated up to 500,000 cycles, with contact ratings of 1.5 A at 37.5 Vdc for inductive loads over 2,000 cycles. Insulation resistance is 50 MΩ min after life testing. Mounting is via #4-40 UNC screw terminals (Mount Code 2).

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ETPLS4F2CD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ETPLS4F2CD
Electromechanical Relays & Contactors ETPLS4F2CD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 550 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 550
  • Coil Voltage Rating (VDC) : 36

Operation/Application


  • Current Type : DC

Other


  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ETPLS4F2CD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Specs
Relay Type General
View Details
Power Relays - 1-1393767-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Signal Relays - 1-1393812-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers