TE Connectivity Electromechanical Relays & Contactors ETP61H11BWUXU

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 1400 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 1400 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ETP61H11BWUXU - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ETP61H11BWUXU
Electromechanical Relays & Contactors ETP61H11BWUXU
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 1400 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : 10
  • Coil Resistance (OHM) : 1400
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 220
  • Contact Switching Voltage (Max) (VDC) : 110

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ETP61H11BWUXU
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Specs
Relay Type General
View Details