TE Connectivity Electromechanical Relays & Contactors ETP61D11BUUUU

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 180 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 220, 115 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 180 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 220, 115 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ETP6 is a hermetically sealed 6PDT electromechanical relay designed for rail applications, featuring a balanced force design for extended contact life. It has dimensions of 37.7 x 26.8 x 25.7 mm and weighs 118 grams. The relay supports AC or DC coil voltages from 6 to 220 V, with operate times of 20 ms max (AC) and 15 ms max (DC), and release times of 50 ms max (AC) and 15 ms max (DC). Contact switching is rated for 2.5 A resistive and 1.5 A inductive at 28 VDC, and 1.3 A resistive and 0.6 A inductive at 115 VAC 400 Hz. It meets environmental requirements of -70°C to +125°C operating temperature, 20g vibration, and 50g shock. Dielectric strength is 1,000 Vrms coil to case, with insulation resistance of 100 MΩ min initial. Mechanical life is up to 500,000 cycles.

Datasheet Summary
Powered by GS/AI

The ETP6 is a hermetically sealed 6PDT electromechanical relay designed for rail applications, featuring a balanced force design for extended contact life. It has dimensions of 37.7 x 26.8 x 25.7 mm and weighs 118 grams. The relay supports AC or DC coil voltages from 6 to 220 V, with operate times of 20 ms max (AC) and 15 ms max (DC), and release times of 50 ms max (AC) and 15 ms max (DC). Contact switching is rated for 2.5 A resistive and 1.5 A inductive at 28 VDC, and 1.3 A resistive and 0.6 A inductive at 115 VAC 400 Hz. It meets environmental requirements of -70°C to +125°C operating temperature, 20g vibration, and 50g shock. Dielectric strength is 1,000 Vrms coil to case, with insulation resistance of 100 MΩ min initial. Mechanical life is up to 500,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ETP61D11BUUUU - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ETP61D11BUUUU
Electromechanical Relays & Contactors ETP61D11BUUUU
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 180 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 220, 115 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : 10
  • Coil Resistance (OHM) : 180
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 220, 115
  • Contact Switching Voltage (Max) (VDC) : 110

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ETP61D11BUUUU
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415540-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers