TE Connectivity Electromechanical Relays & Contactors ETP61B11BXZVU

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 40 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 40 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ETP6 relay is a hermetically sealed 6PDT electromechanical relay for rail applications, measuring 37.7 x 26.8 x 25.7 mm and weighing 118 grams. It supports AC or DC coil voltages from 6 to 220 V, with operate times of 20 ms max (AC) or 15 ms max (DC), and release times of 50 ms max (AC) or 15 ms max (DC). Contact ratings are 2.5 A resistive and 1.5 A inductive at 28 Vdc, and 1.3 A resistive and 0.6 A inductive at 115 Vac 400 Hz. It withstands vibration up to 20g and shock up to 50g, operates from -70°C to +125°C, and has a mechanical life of up to 500,000 cycles. Dielectric strength is 1,000 V rms coil-to-case and 1,250 V rms other points. Contact bounce is 1 ms max, and insulation resistance is 100 MΩ min initial, 50 MΩ min after life testing.

Datasheet Summary
Powered by GS/AI

The ETP6 relay is a hermetically sealed 6PDT electromechanical relay for rail applications, measuring 37.7 x 26.8 x 25.7 mm and weighing 118 grams. It supports AC or DC coil voltages from 6 to 220 V, with operate times of 20 ms max (AC) or 15 ms max (DC), and release times of 50 ms max (AC) or 15 ms max (DC). Contact ratings are 2.5 A resistive and 1.5 A inductive at 28 Vdc, and 1.3 A resistive and 0.6 A inductive at 115 Vac 400 Hz. It withstands vibration up to 20g and shock up to 50g, operates from -70°C to +125°C, and has a mechanical life of up to 500,000 cycles. Dielectric strength is 1,000 V rms coil-to-case and 1,250 V rms other points. Contact bounce is 1 ms max, and insulation resistance is 100 MΩ min initial, 50 MΩ min after life testing.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ETP61B11BXZVU - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ETP61B11BXZVU
Electromechanical Relays & Contactors ETP61B11BXZVU
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 40 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : 10
  • Coil Resistance (OHM) : 40
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 220
  • Contact Switching Voltage (Max) (VDC) : 110

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ETP61B11BXZVU
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393212-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers