TE Connectivity ™ Tape, PVC, 7 Mil, 3/4in x 66ft, 1in. Core Plastic Case, White ETP-7070-9-19-20-P-A

Description
Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures. Features 7 Mil Thickness Vivid Colors for Quick Reference Industry Approved Colors Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals Cold and Weather Resistant Flame Retardant
Description
Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures. Features 7 Mil Thickness Vivid Colors for Quick Reference Industry Approved Colors Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals Cold and Weather Resistant Flame Retardant

Suppliers

Company
Product
Description
Supplier Links
Tape, PVC, 7 Mil, 3/4in x 66ft, 1in. Core Plastic Case, White - 70066645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, PVC, 7 Mil, 3/4in x 66ft, 1in. Core Plastic Case, White
70066645
Tape, PVC, 7 Mil, 3/4in x 66ft, 1in. Core Plastic Case, White 70066645
Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures. Features 7 Mil Thickness Vivid Colors for Quick Reference Industry Approved Colors Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals Cold and Weather Resistant Flame Retardant

Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures.
Features

  • 7 Mil Thickness
  • Vivid Colors for Quick Reference
  • Industry Approved Colors
  • Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals
  • Cold and Weather Resistant
  • Flame Retardant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable and Electrical Tapes
Product Number 70066645
Product Name Tape, PVC, 7 Mil, 3/4in x 66ft, 1in. Core Plastic Case, White
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrically Conductive Single Sided Tape - 3304BC-S - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Single
Adhesive Copper
Thickness 0.0018 inches (0.0450 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details