TE Connectivity ™ Tape, PVC, 7 Mil,1/2in x 20ft, 1 1/2 Core Cello, Violet ETP-7070-7-13-06-A

Description
Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures. Features 7 Mil Thickness Vivid Colors for Quick Reference Industry Approved Colors Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals Cold and Weather Resistant Flame Retardant
Description
Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures. Features 7 Mil Thickness Vivid Colors for Quick Reference Industry Approved Colors Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals Cold and Weather Resistant Flame Retardant

Suppliers

Company
Product
Description
Supplier Links
Tape, PVC, 7 Mil,1/2in x 20ft, 1 1/2 Core Cello, Violet - 70066658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, PVC, 7 Mil,1/2in x 20ft, 1 1/2 Core Cello, Violet
70066658
Tape, PVC, 7 Mil,1/2in x 20ft, 1 1/2 Core Cello, Violet 70066658
Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures. Features 7 Mil Thickness Vivid Colors for Quick Reference Industry Approved Colors Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals Cold and Weather Resistant Flame Retardant

Raychem 7070 Color Vinyl Electrical Tape is a colored, electrical grade, pressure sensitive, vinyl tape. Nine colors available. Excellent adhesion to aluminum and copper conductors, plastic and rubber insulation and jackets where quick identification is most commonly needed. Thin, tough, resilient, it can be stretched to conform easily without breaking. Easily applied at low temperatures.
Features

  • 7 Mil Thickness
  • Vivid Colors for Quick Reference
  • Industry Approved Colors
  • Highly Resistant to Sun, Water, Oil, Acid, Alkali, Corrosive Chemicals
  • Cold and Weather Resistant
  • Flame Retardant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable and Electrical Tapes
Product Number 70066658
Product Name Tape, PVC, 7 Mil,1/2in x 20ft, 1 1/2 Core Cello, Violet
Type Electrical
Unlock Full Specs
to access all available technical data