TE Connectivity Circular Conn, Plug, 15Pos, Cable; Product Range Intercontec - Te Connectivity ESTB205NN00310003000

Description
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4193
Circular Conn, Plug, 15Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4193
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4193
Product Name Circular Conn, Plug, 15Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details