TE Connectivity Circular Connector, Plug, 12Pos, Cable; Product Range Intercontec - Te Connectivity ESTA002NN00310001000

Description
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0218
Circular Connector, Plug, 12Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0218
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH0218
Product Name Circular Connector, Plug, 12Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers