TE Connectivity Labels, Stickers, Decals - Preprinted ESSW30-025

Description
"LABEL ELECTRL WARN 0.98""W BK/YLL"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 0.98""W BK/YLL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 484-ESSW30-025-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
484-ESSW30-025-ND
Labels, Stickers, Decals - Preprinted 484-ESSW30-025-ND
"LABEL ELECTRL WARN 0.98""W BK/YLL"

"LABEL ELECTRL WARN 0.98""W BK/YLL"

Buy Now Datasheet
Label, Warning Laser, 25Mm, Card 25; Label Type Te Connectivity - 27T9925 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning Laser, 25Mm, Card 25; Label Type Te Connectivity
27T9925
Label, Warning Laser, 25Mm, Card 25; Label Type Te Connectivity 27T9925
LABEL, WARNING LASER, 25MM, CARD 25; Label Type:Self Adhesive; Label Height:25mm; Label Width:25mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:25; Product Range:-; Label Legend:Laser RoHS Compliant: Yes

LABEL, WARNING LASER, 25MM, CARD 25; Label Type:Self Adhesive; Label Height:25mm; Label Width:25mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:25; Product Range:-; Label Legend:Laser RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-ESSW30-025-ND 27T9925
Product Name Labels, Stickers, Decals - Preprinted Label, Warning Laser, 25Mm, Card 25; Label Type Te Connectivity
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details