TE Connectivity Labels, Stickers, Decals - Preprinted ESSW1-025

Description
"LABEL ELECTRL WARN 0.98""W BK/YLL"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 0.98""W BK/YLL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 484-ESSW1-025-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
484-ESSW1-025-ND
Labels, Stickers, Decals - Preprinted 484-ESSW1-025-ND
"LABEL ELECTRL WARN 0.98""W BK/YLL"

"LABEL ELECTRL WARN 0.98""W BK/YLL"

Buy Now Datasheet
Label, Warning Flash, 25Mm, Card Of 10; Label Type Te Connectivity - 27T9922 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning Flash, 25Mm, Card Of 10; Label Type Te Connectivity
27T9922
Label, Warning Flash, 25Mm, Card Of 10; Label Type Te Connectivity 27T9922
LABEL, WARNING FLASH, 25MM, CARD OF 10; Label Type:Warning; Label Height:25mm; Label Width:25mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of RoHS Compliant: Yes

LABEL, WARNING FLASH, 25MM, CARD OF 10; Label Type:Warning; Label Height:25mm; Label Width:25mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-ESSW1-025-ND 27T9922
Product Name Labels, Stickers, Decals - Preprinted Label, Warning Flash, 25Mm, Card Of 10; Label Type Te Connectivity
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details