ESC10SE62255PNO -- ESC10 55C 55#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Esc10 55C 55#20 Pin Plug Deutsch - Te Connectivity
ESC10SE62255PNO
Description
ESC10 55C 55#20 PIN PLUG
Description
ESC10 55C 55#20 PIN PLUG
Suppliers
Esc10 55C 55#20 Pin Plug Deutsch - Te Connectivity
54AC4297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC4297 |
|
Product Name
|
Esc10 55C 55#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details